METAL OXIDE VARISTOR, 60V 130V 1210; Voltage Rating VAC:50V; Voltage Rating VDC:60V; Product Range:MLA Series; Clamping Voltage Vc Max:130V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 75V 250A 1210
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 98B2374 | V60MLA1210A |
| Product Name | Metal Oxide Varistor, 60V 130V 1210; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |