VARISTOR 910V 40KA DISC 40MM
METAL OXIDE VARISTOR, 730V, 1.49KV, 40MM DISC; Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:HA Series; Clamping Voltage Vc Max:1.49kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V571HA40 | 05B9368 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 730V, 1.49Kv, 40Mm Disc; Voltage Rating Vac Littelfuse |
| Package | Bolt Mount |