VARISTOR 11V 1A 0201
VARISTOR, 5.5V, 26V, 0201; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:26V; Varistor Case Style:0201 [0603 Metric]; Peak Surge Current @ 8/20µS:1A; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V5.5MLA020147NR | 85R4824 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 5.5V, 26V, 0201; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |