VARISTOR 56V 100A 2SMD NO LEAD
METAL OXIDE VARISTOR, 45V, 107V SMD; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:CH Series; Clamping Voltage Vc Max:107V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V56CH8S | 75C8331 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 45V, 107V Smd; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |