METAL OXIDE VARISTOR, 675V, 1280V, RADIAL; Voltage Rating VAC:510V; Voltage Rating VDC:675V; Product Range:LC Series; Clamping Voltage Vc Max:1.28kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
VARISTOR 799V 6.5KA DISC 20MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7611 | V510LC80BP |
| Product Name | Metal Oxide Varistor, 675V, 1280V, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |