Diode Schottky 45V 3A (DC) Surface Mount DO-221BC (SMPA)
Diode Schottky 45V 3A (DC) Surface Mount DO-221BC (SMPA)
Diode Schottky 45V 3A (DC) Surface Mount DO-221BC (SMPA)
Schottky Diodes & Rectifiers 4.0A 45V Schottky TrenchMOS
DIODE SCHOTTKY 45V 3A DO221BC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | V4PAL45-M3/IGITR-ND | V4PAL45-M3/I | V4PAL45-M3/I |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |