Littelfuse, Inc. Metal Oxide Varistor, 730V, 1500V, Radial; Voltage Rating Vac Littelfuse V575LC40AP

Description
METAL OXIDE VARISTOR, 730V, 1500V, RADIAL; Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:LC Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 730V, 1500V, RADIAL; Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:LC Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 730V, 1500V, Radial; Voltage Rating Vac Littelfuse - 58K7634 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 730V, 1500V, Radial; Voltage Rating Vac Littelfuse
58K7634
Metal Oxide Varistor, 730V, 1500V, Radial; Voltage Rating Vac Littelfuse 58K7634
METAL OXIDE VARISTOR, 730V, 1500V, RADIAL; Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:LC Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 730V, 1500V, RADIAL; Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:LC Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V575LC40AP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V575LC40AP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V575LC40AP
VARISTOR 910V 4.5KA DISC 14MM

VARISTOR 910V 4.5KA DISC 14MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 58K7634 V575LC40AP
Product Name Metal Oxide Varistor, 730V, 1500V, Radial; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
400 W Transient Voltage Suppressor - P4SMA27AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details
TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Array
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details