Vishay Precision Group Diode Arrays V60DM100C-M3/I

Description
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V60DM100C-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode Arrays - V60DM100C-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode Arrays - V60DM100C-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Schottky Rect, Dual, 60A, 100V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 99AC0725 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 60A, 100V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay
99AC0725
Schottky Rect, Dual, 60A, 100V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay 99AC0725
SCHOTTKY RECT, DUAL, 60A, 100V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:860mV; RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 60A, 100V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:860mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V60DM100C-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V60DM100C-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers V60DM100C-M3/I
DIODE ARR SCHOT 100V 30A TO263AC

DIODE ARR SCHOT 100V 30A TO263AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V60DM100C-M3/I
Schottky Diodes & Rectifiers V60DM100C-M3/I
Schottky Diodes & Rectifiers 100V 60A SMPD(TO-263AC)

Schottky Diodes & Rectifiers 100V 60A SMPD(TO-263AC)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number V60DM100C-M3/IGICT-ND 99AC0725 V60DM100C-M3/I V60DM100C-M3/I
Product Name Diode Arrays Schottky Rect, Dual, 60A, 100V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -40 to 175 C (-40 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), Variant TO-263AC TO-263AC-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
TVS Diodes - 7704813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details