METAL OXIDE VARISTOR, 730V, 1410V, RADIAL; Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:LC Series; Clamping Voltage Vc Max:1.41kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
VARISTOR 889.5V 6.5KA DISC 20MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7635 | V575LC80BP |
| Product Name | Metal Oxide Varistor, 730V, 1410V, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |