Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V511HA40

Description
VARISTOR 820V 40KA DISC 40MM
Description
VARISTOR 820V 40KA DISC 40MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V511HA40 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V511HA40
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V511HA40
VARISTOR 820V 40KA DISC 40MM

VARISTOR 820V 40KA DISC 40MM

Supplier's Site
Metal Oxide Varistor, 675V, 1.295Kv, 40Mm Disc; Voltage Rating Vac Littelfuse - 09F2314 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 675V, 1.295Kv, 40Mm Disc; Voltage Rating Vac Littelfuse
09F2314
Metal Oxide Varistor, 675V, 1.295Kv, 40Mm Disc; Voltage Rating Vac Littelfuse 09F2314
METAL OXIDE VARISTOR, 675V, 1.295KV, 40MM DISC; Voltage Rating VAC:510V; Voltage Rating VDC:675V; Product Range:HA Series; Clamping Voltage Vc Max:1.295kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 675V, 1.295KV, 40MM DISC; Voltage Rating VAC:510V; Voltage Rating VDC:675V; Product Range:HA Series; Clamping Voltage Vc Max:1.295kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V511HA40 09F2314
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 675V, 1.295Kv, 40Mm Disc; Voltage Rating Vac Littelfuse
Package Bolt Mount
Unlock Full Specs
to access all available technical data