CYPRESS SEMICONDUCTOR CORP.
CY7C65621-56LTXCKG -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Cypress Semiconductor Corp.
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CY7C65621-56LTXCKG
-
Acme Chip Technology Co., Limited
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CY7C65621-56LTXCKG
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
CY7C65621-56LTXCKG |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Front End
Package Type
16-SMD Module
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Features
RoHS
Supply Voltage
5V; Other; 3.3V, 5V
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers