FTDI Chip FT2233HPQ-TRAY Controller IC
FTDI Chip FT2233HPQ-TRAY Controller IC
FTDI Chip FT2233HPQ-TRAY Controller IC
USB Interface IC USB Bridge Type-C 3.0 32-Bit 8kB 48kB Product overview: FT2233HPQ-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 8kB, 48kB. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 8kB, 48kB, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT2233HPQ-TRAY can be used for catalog matching and distributor lookup.
USB Controller USB 3.0 I²C, UART, USB Interface 76-QFN (9x9)
Manufacturer: FTDI, Future Technology Devices International Ltd
Category: Integrated Circuits (ICs) Interface Controllers
Package: Tray
Protocol: USB
Function: Controller
Voltage - Supply: 1.08V ~ 1.32V, 2.97V ~ 3.63V
Operating Temperature: -40°C ~ 85°C (TA)
Package / Case: 76-VFQFN Exposed Pad
Supplier Device Package: 76-QFN (9x9)
INTERFACE BRIDGE, -40 TO 85DEG C, QFN ROHS COMPLIANT: YES
IC SERIAL USB-C UART QFN-76
USB Controller USB 3.0 I²C, UART, USB Interface 76-QFN (9x9)
IC SERIAL USB-C UART QFN-76
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2283120 | 754-FT2233HPQ-TRAY | 768-FT2233HPQ-TRAY-ND | 60AJ3827 | FT2233HPQ-TRAY | FT2233HPQ-TRAY | FT2233HPQ-TRAY | |
| Product Name | USB Interface ICs | 32-bit 8kB 48kB Interface Transceiver IC | Controllers | Integrated Circuits (ICs) Interface Controllers | Interface Bridge, -40 To 85Deg C, Qfn Rohs Compliant Ftdi | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; I2C | USB; I2C; I²C, UART, USB | USB; I2C; I²C, UART, USB | USB; USB | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Data Rate | 12000 kbps | 12000 kbps | ||||||
| Device Type | Transceiver | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |