GS9090-CNE3 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - SERIALIZERS, DESERIALIZERS
Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
GS9090-CNE3
Description
GENNUM CONSUMER CIRCUIT
-
Acme Chip Technology Co., Limited
Description
GENNUM CONSUMER CIRCUIT
Suppliers
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
GS9090-CNE3
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
GS9090-CNE3 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Operating Temperature
0 C (32 F)
View Details
3 suppliers