ROHM Semiconductor USA, LLC Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch BU21182FS-E2

Description
Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch Package: Tape & Reel (TR) Cut Tape (CT) Voltage - Supply: 3V ~ 5.5V Operating Temperature: -25°C ~ 85°C Mounting Type: Surface Mount Package / Case: 32-SOP (0.213", 5.40mm Width) Supplier Device Package: 32-SSOP-A Base Product Number: BU21182 Base Product Number: Not For New Designs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch Package: Tape & Reel (TR) Cut Tape (CT) Voltage - Supply: 3V ~ 5.5V Operating Temperature: -25°C ~ 85°C Mounting Type: Surface Mount Package / Case: 32-SOP (0.213", 5.40mm Width) Supplier Device Package: 32-SSOP-A Base Product Number: BU21182 Base Product Number: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch
Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch
Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch Package: Tape & Reel (TR) Cut Tape (CT) Voltage - Supply: 3V ~ 5.5V Operating Temperature: -25°C ~ 85°C Mounting Type: Surface Mount Package / Case: 32-SOP (0.213", 5.40mm Width) Supplier Device Package: 32-SSOP-A Base Product Number: BU21182 Base Product Number: Not For New Designs

Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch
Package: Tape & Reel (TR) Cut Tape (CT)
Voltage - Supply: 3V ~ 5.5V
Operating Temperature: -25°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 32-SOP (0.213", 5.40mm Width)
Supplier Device Package: 32-SSOP-A
Base Product Number: BU21182
Base Product Number: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
752-BU21182FS-E2
Interface Transceiver IC 752-BU21182FS-E2
BU21182FS IS A CAPACITIVE SWITCH Product overview: BU21182FS-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-BU21182FS-E2 can be used for catalog matching and distributor lookup.

BU21182FS IS A CAPACITIVE SWITCH Product overview: BU21182FS-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-BU21182FS-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - BU21182FS-E2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
BU21182FS-E2
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch BU21182FS-E2
BU21182FS IS A CAPACITIVE SWITCH

BU21182FS IS A CAPACITIVE SWITCH

Supplier's Site
Sensor, Capacitive Touch - BU21182FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
BU21182FS-E2
Sensor, Capacitive Touch BU21182FS-E2
Capacitive Touch 32-SSOP-A

Capacitive Touch 32-SSOP-A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-BU21182FS-E2 BU21182FS-E2 BU21182FS-E2
Product Name Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other Other; 3V ~ 5.5V
Package Type SSOP Tape & Reel (TR) 32-SOP (0.213, 5.40mm Width) SOP; 32-SOP (0.213\", 5.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3019-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers