BCM84790A1IFSBLG -- TELECOM
Broadcom Inc.
Telecom
BCM84790A1IFSBLG
-
ODG (Origin Data Global)
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM84790A1IFSBLG |
BCM84790A1IFSBLG |
BCM84790A1IFSBLG |
|
Product Name
|
Telecom |
Integrated Circuits (ICs) - Interface - Telecom |
Telecom |
|
Technology
|
Ethernet
|
|
Ethernet; Ethernet
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Front End
Package Type
16-TFQFN Exposed Pad
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers