SMSC - STANDARD MICROSYSTEMS CORPORATION
COM8018 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - UARTS (UNIVERSAL ASYNCHRONOUS RECEIVER TRANSMITTER)
SMSC - Standard Microsystems Corporation
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
COM8018
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
-
ODG (Origin Data Global)
Datasheet
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
COM8018
Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter)
COM8018
Buy Now
Datasheet
UARTs (Universal Asynchronous Receiver Transmitter)
COM8018
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
COM8018 |
COM8018 |
COM8018 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
UARTs (Universal Asynchronous Receiver Transmitter) |
UARTs (Universal Asynchronous Receiver Transmitter) |
|
Device Type
|
Receiver; Sensor Interface
|
Receiver; UART
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
0 C (32 F)
Pins
16 #
View Details
Supply Voltage
Other; 1.2V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details