SMSC - STANDARD MICROSYSTEMS CORPORATION
FDC72C65LJP -- INTEGRATED CIRCUITS (ICS) - INTERFACE - CONTROLLERS
SMSC - Standard Microsystems Corporation
Integrated Circuits (ICs) - Interface - Controllers
FDC72C65LJP
Description
FLOPPY DISK CONTROLLER
-
Quarktwin Technology Ltd.
Datasheet
Description
FLOPPY DISK CONTROLLER
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Controllers
FDC72C65LJP
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
FDC72C65LJP |
FDC72C65LJP |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Controllers |
Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Device Type
Transceiver
Features
RoHS
Package Type
Reel
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
5 suppliers