ONSEMI
FSA9682UCX -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
onsemi
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
FSA9682UCX
-
Acme Chip Technology Co., Limited
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
FSA9682UCX
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
FSA9682UCX |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Device Type
Front End
Package Type
24-QFN Exposed Pad
Pins
24 #
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Operating Temperature
0 C (32 F)
View Details
3 suppliers