CYPRESS SEMICONDUCTOR CORP.
CYPD11202-40LQXI -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Cypress Semiconductor Corp.
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CYPD11202-40LQXI
-
Acme Chip Technology Co., Limited
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CYPD11202-40LQXI
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
CYPD11202-40LQXI |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Front End
Package Type
24-SMD Module
Pins
24 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
2 suppliers