USB FULL SPEED TO SERIAL UART IC
Win Source Part Number: 1348604-FT232RNQ-TRA
Category: Integrated Circuits (ICs) - Interface - Controllers
Series: USBmadeEZ-UART
Package: Tray
Standard Package: 490
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Current - Supply: 15mA
Standards: USB 2.0
Voltage - Supply: 3.3V ~ 5.25V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: FTDI, Future Technology Devices International Ltd
UART Interface IC USB Full Speed to Serial UART IC, Includes Oscillator and EEPROM, QFN-32 Product overview: FT232RNQ-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-FT232RNQ-TRAY can be used for catalog matching and distributor lookup.
USB FULL SPEED TO SERIAL UART IC
USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-FT232RNQ-TRAY-ND | 1348604-FT232RNQ-TRAY | 2575455 | 714-FT232RNQ-TRAY | FT232RNQ-TRAY | FT232RNQ-TRAY |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface ICs | QFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB; UART | USB | USB; USB | UART | ||
| Device Type | Line / Bus Controller | Sensor Interface | Transceiver | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 3.3V ~ 5.25V | Other; 3.3V ~ 5.25V | Other | Other; 3.3V ~ 5.25V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |