BCM84892MA0KFSBG -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Broadcom Inc.
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM84892MA0KFSBG
Description
IC TRANSCEIVER PHY
-
Acme Chip Technology Co., Limited
Description
IC TRANSCEIVER PHY
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM84892MA0KFSBG
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
BCM84892MA0KFSBG |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.13V ~ 5.25V
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
CardBus Controller
Operating Temperature
-25 to 125 C (-13 to 257 F)
View Details