GX414--CKC -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES - SPECIAL PURPOSE
Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
GX414--CKC
Description
VIDEO MULTIPLEXER
-
Acme Chip Technology Co., Limited
Description
VIDEO MULTIPLEXER
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
GX414--CKC
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
GX414--CKC |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Device Type
Front End
Package Type
16-SMD Module
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Sensor Interface; Codec
Supply Voltage
Other; 3.13V ~ 3.47V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
5 suppliers