Littelfuse, Inc. Electrical, Specialty Fuses L50S500.X

Description
500A 500V AC 450V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
500A 500V AC 450V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-L50S500.X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-L50S500.X-ND
Electrical, Specialty Fuses 5666-L50S500.X-ND
500A 500V AC 450V DC Fuse Cartridge Bolt Mount

500A 500V AC 450V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Fuse, 500A, 500V, Blade, Fast Acting; Product Range Littelfuse - 98F1120 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 500A, 500V, Blade, Fast Acting; Product Range Littelfuse
98F1120
Fuse, 500A, 500V, Blade, Fast Acting; Product Range Littelfuse 98F1120
FUSE, 500A, 500V, BLADE, FAST ACTING; Product Range:L50S Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.8mm x 56.4mm; Fuse Size Imperial:2" x 2-7/32"; Voltage Rating VDC:450VDC RoHS Compliant: Yes

FUSE, 500A, 500V, BLADE, FAST ACTING; Product Range:L50S Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.8mm x 56.4mm; Fuse Size Imperial:2" x 2-7/32"; Voltage Rating VDC:450VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-L50S500.X-ND 98F1120
Product Name Electrical, Specialty Fuses Fuse, 500A, 500V, Blade, Fast Acting; Product Range Littelfuse
Fuse Type Blade Blade
Mounting Bolt Mount
Approvals / Standards CSA RoHS
Rated Current 500 amps 500 amps
Unlock Full Specs
to access all available technical data