350A 500V AC 500V DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 350A 500VAC/VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | L50QS350.V-ND | L50QS350.V |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |
| Mounting | Bolt Mount | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |