Littelfuse, Inc. Electrical, Specialty Fuses L25S040.T

Description
40A 250V AC 250V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
40A 250V AC 250V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-L25S040.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-L25S040.T-ND
Electrical, Specialty Fuses 5666-L25S040.T-ND
40A 250V AC 250V DC Fuse Cartridge Bolt Mount

40A 250V AC 250V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Fuse, 40A, 250V, Blade, Fast Acting; Product Range Littelfuse - 81F4156 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 40A, 250V, Blade, Fast Acting; Product Range Littelfuse
81F4156
Fuse, 40A, 250V, Blade, Fast Acting; Product Range Littelfuse 81F4156
FUSE, 40A, 250V, BLADE, FAST ACTING; Product Range:L25S Series; Fuse Current:40A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:20.6mm x 41.3mm; Fuse Size Imperial:13/16" x 1-5/8"; Voltage Rating VDC:250VDC; Diameter:20.6mm RoHS Compliant: Yes

FUSE, 40A, 250V, BLADE, FAST ACTING; Product Range:L25S Series; Fuse Current:40A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:20.6mm x 41.3mm; Fuse Size Imperial:13/16" x 1-5/8"; Voltage Rating VDC:250VDC; Diameter:20.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-L25S040.T-ND 81F4156
Product Name Electrical, Specialty Fuses Fuse, 40A, 250V, Blade, Fast Acting; Product Range Littelfuse
Fuse Type Blade Blade
Mounting Bolt Mount
Approvals / Standards CSA RoHS
Rated Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2550-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002625123 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details