400A AC 170V DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 400A 170VDC CYLINDR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5666-L17T400.V-ND | L17T400.V |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |
| Mounting | Bolt Mount | |
| Approvals / Standards | CSA |