Littelfuse, Inc. Electrical, Specialty Fuses L50QS600.X

Description
600A 500V AC 500V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
600A 500V AC 500V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - L50QS600.X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
L50QS600.X-ND
Electrical, Specialty Fuses L50QS600.X-ND
600A 500V AC 500V DC Fuse Cartridge Bolt Mount

600A 500V AC 500V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, Fast Act, 600A, 500V; Product Range Littelfuse - 34AC4154 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, Fast Act, 600A, 500V; Product Range Littelfuse
34AC4154
Semiconductor Fuse, Fast Act, 600A, 500V; Product Range Littelfuse 34AC4154
SEMICONDUCTOR FUSE, FAST ACT, 600A, 500V; Product Range:POWR-SPEED L50QS Series; Fuse Current:600A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:113.49mm x 50.8mm; Fuse Size Imperial:4.468" x 2"; Voltage Rating VDC:500V RoHS Compliant: Yes

SEMICONDUCTOR FUSE, FAST ACT, 600A, 500V; Product Range:POWR-SPEED L50QS Series; Fuse Current:600A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:113.49mm x 50.8mm; Fuse Size Imperial:4.468" x 2"; Voltage Rating VDC:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number L50QS600.X-ND 34AC4154
Product Name Electrical, Specialty Fuses Semiconductor Fuse, Fast Act, 600A, 500V; Product Range Littelfuse
Fuse Type Blade
Mounting Bolt Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Current 600 amps 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110131 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 100 amps
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers