Littelfuse, Inc. L50S Series – High-Speed Semiconductor Fuse L50S010

Description
Littelfuse L50S Series High-Speed Fuses are designed to protect today’s equipment and systems, and are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable performance.Littelfu se engineers have redefined High-Speed Fuse Technology by using advanced metallurgical, polymer, and materials research, mathematical modeling, and computerized statistical analysis.Safety AC: 200 kAICDC: 20 kAIC — Reliable interruption of all overcurrents meets present and future system requirements. Extremely Current Limiting — Low I2t and peak let-through currents meet most semiconductor requirements. UL Recognized — High-speed fuses may be used to provide supplementary protection in UL listed equipment. Safety Low Watt Losses — Means less heating and power consumption in circuit. Controlled Transient Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are very sensitive to overvoltages. Littelfuse high-speed fuse designs keep transient overvoltages to low levels and help reduce semiconductor failure.
Datasheet
Description
Littelfuse L50S Series High-Speed Fuses are designed to protect today’s equipment and systems, and are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable performance.Littelfu se engineers have redefined High-Speed Fuse Technology by using advanced metallurgical, polymer, and materials research, mathematical modeling, and computerized statistical analysis.Safety AC: 200 kAICDC: 20 kAIC — Reliable interruption of all overcurrents meets present and future system requirements. Extremely Current Limiting — Low I2t and peak let-through currents meet most semiconductor requirements. UL Recognized — High-speed fuses may be used to provide supplementary protection in UL listed equipment. Safety Low Watt Losses — Means less heating and power consumption in circuit. Controlled Transient Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are very sensitive to overvoltages. Littelfuse high-speed fuse designs keep transient overvoltages to low levels and help reduce semiconductor failure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L50S Series – High-Speed Semiconductor Fuse - L50S010 - Littelfuse, Inc.
Rosemont, IL, United States
L50S Series – High-Speed Semiconductor Fuse
L50S010
L50S Series – High-Speed Semiconductor Fuse L50S010
Littelfuse L50S Series High-Speed Fuses are designed to protect today’s equipment and systems, and are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable performance.Littelfu se engineers have redefined High-Speed Fuse Technology by using advanced metallurgical, polymer, and materials research, mathematical modeling, and computerized statistical analysis.Safety AC: 200 kAICDC: 20 kAIC — Reliable interruption of all overcurrents meets present and future system requirements. Extremely Current Limiting — Low I2t and peak let-through currents meet most semiconductor requirements. UL Recognized — High-speed fuses may be used to provide supplementary protection in UL listed equipment. Safety Low Watt Losses — Means less heating and power consumption in circuit. Controlled Transient Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are very sensitive to overvoltages. Littelfuse high-speed fuse designs keep transient overvoltages to low levels and help reduce semiconductor failure.

Littelfuse L50S Series High-Speed Fuses are designed to protect today’s equipment and systems, and are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable performance.Littelfuse engineers have redefined High-Speed Fuse Technology by using advanced metallurgical, polymer, and materials research, mathematical modeling, and computerized statistical analysis.Safety AC: 200 kAICDC: 20 kAIC — Reliable interruption of all overcurrents meets present and future system requirements. Extremely Current Limiting — Low I2t and peak let-through currents meet most semiconductor requirements. UL Recognized — High-speed fuses may be used to provide supplementary protection in UL listed equipment. Safety Low Watt Losses — Means less heating and power consumption in circuit. Controlled Transient Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are very sensitive to overvoltages. Littelfuse high-speed fuse designs keep transient overvoltages to low levels and help reduce semiconductor failure.

Datasheet
Fuse - 12514165 - Radwell International
Willingboro, NJ, United States
VERY FAST-ACTING SEMICONDUCTOR FUSE,AMPS(10)--VOLTS (500/450). FREE 2 YEAR RADWELL WARRANTY

VERY FAST-ACTING SEMICONDUCTOR FUSE,AMPS(10)--VOLTS(500/450). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Radwell International
Product Category Fuses Fuses
Product Number L50S010 12514165
Product Name L50S Series – High-Speed Semiconductor Fuse Fuse
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8323TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Fuses High Voltage Fuses - High interrupting capacity -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 500 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers