125A 250V AC 250V DC Fuse Cartridge Bolt Mount
Fuse Very Fast Acting 125A 250V Bolt Tap 31 X 41.3mm CE/CSA Product overview: L25S125.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-L25S125.V can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5666-L25S125.V-ND | 155-L25S125.V |
| Product Name | Electrical, Specialty Fuses | 125A 250V Circuit Protection Fuse |
| Fuse Type | Blade | |
| Mounting | Bolt Mount | |
| Approvals / Standards | CSA | RoHS |