35A 250V AC 250V DC Fuse Cartridge Bolt Mount
FUSE, 35A, 250V, BLADE, FAST ACTING; Product Range:L25S Series; Fuse Current:35A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:20.6mm x 41.3mm; Fuse Size Imperial:13/16" x 1-5/8"; Voltage Rating VDC:250VDC; Diameter:20.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5666-L25S035.T-ND | 81F4155 |
| Product Name | Electrical, Specialty Fuses | Fuse, 35A, 250V, Blade, Fast Acting; Product Range Littelfuse |
| Fuse Type | Blade | Blade |
| Mounting | Bolt Mount | |
| Approvals / Standards | CSA | RoHS |
| Rated Current | 35 amps | 35 amps |