Littelfuse, Inc. Electrical, Specialty Fuses L25S050.T

Description
50A 250V AC 250V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
50A 250V AC 250V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-L25S050.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-L25S050.T-ND
Electrical, Specialty Fuses 5666-L25S050.T-ND
50A 250V AC 250V DC Fuse Cartridge Bolt Mount

50A 250V AC 250V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Fuse, 50A, 250V, Blade, Fast Acting; Product Range Littelfuse - 81F4158 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 50A, 250V, Blade, Fast Acting; Product Range Littelfuse
81F4158
Fuse, 50A, 250V, Blade, Fast Acting; Product Range Littelfuse 81F4158
FUSE, 50A, 250V, BLADE, FAST ACTING; Product Range:L25S Series; Fuse Current:50A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:20.6mm x 41.3mm; Fuse Size Imperial:13/16" x 1-5/8"; Voltage Rating VDC:250VDC; Diameter:20.6mm RoHS Compliant: Yes

FUSE, 50A, 250V, BLADE, FAST ACTING; Product Range:L25S Series; Fuse Current:50A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:20.6mm x 41.3mm; Fuse Size Imperial:13/16" x 1-5/8"; Voltage Rating VDC:250VDC; Diameter:20.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-L25S050.T-ND 81F4158
Product Name Electrical, Specialty Fuses Fuse, 50A, 250V, Blade, Fast Acting; Product Range Littelfuse
Fuse Type Blade Blade
Mounting Bolt Mount
Approvals / Standards CSA RoHS
Rated Current 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details