Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
LITTELFUSE, INC.
L15S005.T -- ELECTRICAL, SPECIALTY FUSES
Littelfuse, Inc.
Electrical, Specialty Fuses
L15S005.T
Description
5A 150V AC 150V DC Fuse Cartridge Holder
DigiKey
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Datasheet
Description
5A 150V AC 150V DC Fuse Cartridge Holder
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-L15S005.T-ND
Electrical, Specialty Fuses
5666-L15S005.T-ND
5A 150V AC 150V DC Fuse Cartridge Holder
5A 150V AC 150V DC Fuse Cartridge Holder
Buy Now
Datasheet
Newark, An Avnet Company
Chicago, IL, United States
Fuse Littelfuse
02B8576
Fuse Littelfuse
02B8576
FUSE
FUSE
Supplier's Site
Technical Specifications
DigiKey
Newark, An Avnet Company
Product Category
Fuses
Fuses
Product Number
5666-L15S005.T-ND
02B8576
Product Name
Electrical, Specialty Fuses
Fuse Littelfuse
Approvals / Standards
CSA
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Fuses
0034.1741
Specs
Approvals / Standards
CSA
Operating Temperature
-40 to 85 C (-40 to 185 F)
Rated Breaking Capacity
35 amps
View Details
Altech Corp.
Fuses
002621000
Specs
Rated Voltage
500 volts
Rated Current
1 amps
View Details
WAGO
Fuse
281-512/281-501
View Details
Sensata Technologies
20A Circuit Protection Fuse
IEG6-1REC4-63-20.0-01-V
Specs
Mounting
Panel Mount
Approvals / Standards
RoHS
Rated Current
20 amps
View Details