50A 500V AC 450V DC Fuse Cartridge Bolt Mount
FUSE CARTRIDGE 50A 500VAC/450VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5666-L50S050.T-ND | L50S050.T |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |
| Mounting | Bolt Mount | |
| Approvals / Standards | CSA |