Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
LITTELFUSE, INC.
KLSR-70 -- FUSE
Littelfuse, Inc.
Fuse
KLSR-70
Description
FUSE 70AMP 600VAC 300VDC. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
FUSE 70AMP 600VAC 300VDC. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Fuse
51443243
Fuse
51443243
FUSE 70AMP 600VAC 300VDC. FREE 2 YEAR RADWELL WARRANTY
FUSE 70AMP 600VAC 300VDC. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Fuses
Product Number
51443243
Product Name
Fuse
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Fuses
0031.8501
Specs
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
VDE
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Sensata Technologies
15A Circuit Protection Fuse
IUGN666-1-61F-15.0
Specs
Mounting
Panel Mount
Approvals / Standards
RoHS
Rated Current
15 amps
View Details
VICFUSE
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1038P8
Specs
Approvals / Standards
RoHS; UL
Rated Voltage
500 volts
Rated Current
50 amps
View Details
WAGO
Fuse
282-452
Specs
Rated Voltage
250 volts
Rated Current
6.3 amps
View Details
2
suppliers