Littelfuse, Inc. Electrical, Specialty Fuses L50QS400.V

Description
400A 500V AC 500V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
400A 500V AC 500V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-L50QS400.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-L50QS400.V-ND
Electrical, Specialty Fuses 5666-L50QS400.V-ND
400A 500V AC 500V DC Fuse Cartridge Bolt Mount

400A 500V AC 500V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - L50QS400.V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
L50QS400.V
Circuit Protection - Electrical, Specialty Fuses L50QS400.V
FUSE CRTRDGE 400A 500VAC/VDC

FUSE CRTRDGE 400A 500VAC/VDC

Supplier's Site
Semiconductor Fuse, Very Fast Act, 400A; Product Range Littelfuse - 34AC4151 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, Very Fast Act, 400A; Product Range Littelfuse
34AC4151
Semiconductor Fuse, Very Fast Act, 400A; Product Range Littelfuse 34AC4151
SEMICONDUCTOR FUSE, VERY FAST ACT, 400A; Product Range:POWR-SPEED L50QS Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:110.31mm x 38.1mm; Fuse Size Imperial:4.343" x 1.5"; Voltage Rating VDC:500V RoHS Compliant: Yes

SEMICONDUCTOR FUSE, VERY FAST ACT, 400A; Product Range:POWR-SPEED L50QS Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:110.31mm x 38.1mm; Fuse Size Imperial:4.343" x 1.5"; Voltage Rating VDC:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Semiconductor Fuse, Very Fast Act, 400A Rohs Compliant Littelfuse - 81AH9064 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, Very Fast Act, 400A Rohs Compliant Littelfuse
81AH9064
Semiconductor Fuse, Very Fast Act, 400A Rohs Compliant Littelfuse 81AH9064
SEMICONDUCTOR FUSE, VERY FAST ACT, 400A ROHS COMPLIANT: YES

SEMICONDUCTOR FUSE, VERY FAST ACT, 400A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-L50QS400.V-ND L50QS400.V 34AC4151 81AH9064
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, Very Fast Act, 400A; Product Range Littelfuse Semiconductor Fuse, Very Fast Act, 400A Rohs Compliant Littelfuse
Fuse Type Blade
Mounting Bolt Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 400 amps 400 amps 400 amps
Unlock Full Specs
to access all available technical data