Littelfuse, Inc. L60S Series – High-Speed Semiconductor Fuse L60S600

Description
The L60S and KLC series is a traditional North American style high-speed fuse for protection of power semiconductor devices that are rated up to 600 V ac. These fuse series are typically used for replacement purposes only. For new designs L70QS series is recommended.
Datasheet
Description
The L60S and KLC series is a traditional North American style high-speed fuse for protection of power semiconductor devices that are rated up to 600 V ac. These fuse series are typically used for replacement purposes only. For new designs L70QS series is recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L60S Series – High-Speed Semiconductor Fuse - L60S600 - Littelfuse, Inc.
Rosemont, IL, United States
L60S Series – High-Speed Semiconductor Fuse
L60S600
L60S Series – High-Speed Semiconductor Fuse L60S600
The L60S and KLC series is a traditional North American style high-speed fuse for protection of power semiconductor devices that are rated up to 600 V ac. These fuse series are typically used for replacement purposes only. For new designs L70QS series is recommended.

The L60S and KLC series is a traditional North American style high-speed fuse for protection of power semiconductor devices that are rated up to 600 V ac. These fuse series are typically used for replacement purposes only. For new designs L70QS series is recommended.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number L60S600
Product Name L60S Series – High-Speed Semiconductor Fuse
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power Fuses High Voltage Fuses - Capacitor protection fuse(BSbus) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 23000 volts
Rated Current 250 amps
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details