350A AC 170V DC Fuse Cartridge Bolt Mount
Fuse Limiter 350A 170V Bolt Tap 38.1 X 31.8mm CSA Product overview: L17T350.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 350A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-L17T350.V can be used for catalog matching and distributor lookup.
FUSE CRTRDGE 350A 170VDC CYLINDR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 5666-L17T350.V-ND | 155-L17T350.V | L17T350.V |
| Product Name | Electrical, Specialty Fuses | 350A 170V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Bolt Mount | ||
| Approvals / Standards | CSA | RoHS |