Manufacturer: Littelfuse Inc.
Category: Circuit Protection -Electrical, Specialty Fuses
Series: POWR-SPEED™ L50QS
Package: Box
Product Status: Active
Mounting Type: Bolt Mount
Fuse Type: Cartridge
Operating Temperature: -55°C ~ 125°C
Package / Case: Cylindrical, Blade Terminal (Bolt)
Size / Dimension: 1.000" Dia x 3.625" L (25.40mm x 92.08mm)
100A 500V AC 500V DC Fuse Cartridge Bolt Mount
Fuse HRC 100A 500V Bolt Tap 25.4 X 53.98mm Melamine CE Product overview: L50QS100.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-L50QS100.T can be used for catalog matching and distributor lookup.
SEMICONDUCTOR FUSE, FAST ACT, 100A, 500V; Product Range:POWR-SPEED L50QS Series; Fuse Current:100A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:92.08mm x 25.4mm; Fuse Size Imperial:3.625" x 1"; Voltage Rating VDC:500V RoHS Compliant: Yes
FUSE CRTRDGE 100A 500VAC/VDC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | L50QS100.T-ND | 155-L50QS100.T | 34AC4140 | L50QS100.T | |
| Product Name | Circuit Protection -Electrical, Specialty Fuses | Electrical, Specialty Fuses | 100A 500V Circuit Protection Fuse | Semiconductor Fuse, Fast Act, 100A, 500V; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Bolt Mount | Bolt Mount | |||
| Fuse Type | Blade | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Current | 100 amps | 100 amps | 100 amps |