Littelfuse, Inc. L70QS Series – High-Speed Semiconductor Fuse, Round Body L70QS100

Description
The L70QS Series is a next generation High-Speed Fuse for the protection of power semiconductor devices and is designed in the Traditional North American Bolted Style package.L70QS Series High-Speed Fuses are extremely current limiting and are used to protect power converters, drives and control circuit applications. Designed with lower I2t performance characteristics, these fuses provide balanced performance to extend longevity while lowering potentially damaging heat energy to the devices being protected. In addition L70QS Series fuses have been designed with a universal mounting option to meet customer requirements for installation into a variety of application configurations Littelfuse POWR-SPEED™ products offer optimized circuit protection at the extremely fast speed required to protect modern day, sensitive, high-power semiconductor devices. Such products are commonly found in various industries including pulp and paper industries, cranes and heavy-lifting equipment, processing industries, wastewater treatment plants and large factories and MRO facilities.
Datasheet
Description
The L70QS Series is a next generation High-Speed Fuse for the protection of power semiconductor devices and is designed in the Traditional North American Bolted Style package.L70QS Series High-Speed Fuses are extremely current limiting and are used to protect power converters, drives and control circuit applications. Designed with lower I2t performance characteristics, these fuses provide balanced performance to extend longevity while lowering potentially damaging heat energy to the devices being protected. In addition L70QS Series fuses have been designed with a universal mounting option to meet customer requirements for installation into a variety of application configurations Littelfuse POWR-SPEED™ products offer optimized circuit protection at the extremely fast speed required to protect modern day, sensitive, high-power semiconductor devices. Such products are commonly found in various industries including pulp and paper industries, cranes and heavy-lifting equipment, processing industries, wastewater treatment plants and large factories and MRO facilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L70QS Series – High-Speed Semiconductor Fuse, Round Body - L70QS100 - Littelfuse, Inc.
Rosemont, IL, United States
L70QS Series – High-Speed Semiconductor Fuse, Round Body
L70QS100
L70QS Series – High-Speed Semiconductor Fuse, Round Body L70QS100
The L70QS Series is a next generation High-Speed Fuse for the protection of power semiconductor devices and is designed in the Traditional North American Bolted Style package.L70QS Series High-Speed Fuses are extremely current limiting and are used to protect power converters, drives and control circuit applications. Designed with lower I2t performance characteristics, these fuses provide balanced performance to extend longevity while lowering potentially damaging heat energy to the devices being protected. In addition L70QS Series fuses have been designed with a universal mounting option to meet customer requirements for installation into a variety of application configurations Littelfuse POWR-SPEED™ products offer optimized circuit protection at the extremely fast speed required to protect modern day, sensitive, high-power semiconductor devices. Such products are commonly found in various industries including pulp and paper industries, cranes and heavy-lifting equipment, processing industries, wastewater treatment plants and large factories and MRO facilities.

The L70QS Series is a next generation High-Speed Fuse for the protection of power semiconductor devices and is designed in the Traditional North American Bolted Style package.L70QS Series High-Speed Fuses are extremely current limiting and are used to protect power converters, drives and control circuit applications. Designed with lower I2t performance characteristics, these fuses provide balanced performance to extend longevity while lowering potentially damaging heat energy to the devices being protected. In addition L70QS Series fuses have been designed with a universal mounting option to meet customer requirements for installation into a variety of application configurations Littelfuse POWR-SPEED™ products offer optimized circuit protection at the extremely fast speed required to protect modern day, sensitive, high-power semiconductor devices. Such products are commonly found in various industries including pulp and paper industries, cranes and heavy-lifting equipment, processing industries, wastewater treatment plants and large factories and MRO facilities.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number L70QS100
Product Name L70QS Series – High-Speed Semiconductor Fuse, Round Body
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625316 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 16 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers