Littelfuse, Inc. L50S Series – High-Speed Semiconductor Fuse L50S800

Description
Littelfuse L50S Series High-Speed Fuses are designed to protect today’s equipment and systems, and are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable performance.Littelfu se engineers have redefined High-Speed Fuse Technology by using advanced metallurgical, polymer, and materials research, mathematical modeling, and computerized statistical analysis.Safety AC: 200 kAICDC: 20 kAIC — Reliable interruption of all overcurrents meets present and future system requirements. Extremely Current Limiting — Low I2t and peak let-through currents meet most semiconductor requirements. UL Recognized — High-speed fuses may be used to provide supplementary protection in UL listed equipment. Safety Low Watt Losses — Means less heating and power consumption in circuit. Controlled Transient Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are very sensitive to overvoltages. Littelfuse high-speed fuse designs keep transient overvoltages to low levels and help reduce semiconductor failure.
Datasheet
Description
Littelfuse L50S Series High-Speed Fuses are designed to protect today’s equipment and systems, and are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable performance.Littelfu se engineers have redefined High-Speed Fuse Technology by using advanced metallurgical, polymer, and materials research, mathematical modeling, and computerized statistical analysis.Safety AC: 200 kAICDC: 20 kAIC — Reliable interruption of all overcurrents meets present and future system requirements. Extremely Current Limiting — Low I2t and peak let-through currents meet most semiconductor requirements. UL Recognized — High-speed fuses may be used to provide supplementary protection in UL listed equipment. Safety Low Watt Losses — Means less heating and power consumption in circuit. Controlled Transient Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are very sensitive to overvoltages. Littelfuse high-speed fuse designs keep transient overvoltages to low levels and help reduce semiconductor failure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L50S Series – High-Speed Semiconductor Fuse - L50S800 - Littelfuse, Inc.
Rosemont, IL, United States
L50S Series – High-Speed Semiconductor Fuse
L50S800
L50S Series – High-Speed Semiconductor Fuse L50S800
Littelfuse L50S Series High-Speed Fuses are designed to protect today’s equipment and systems, and are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable performance.Littelfu se engineers have redefined High-Speed Fuse Technology by using advanced metallurgical, polymer, and materials research, mathematical modeling, and computerized statistical analysis.Safety AC: 200 kAICDC: 20 kAIC — Reliable interruption of all overcurrents meets present and future system requirements. Extremely Current Limiting — Low I2t and peak let-through currents meet most semiconductor requirements. UL Recognized — High-speed fuses may be used to provide supplementary protection in UL listed equipment. Safety Low Watt Losses — Means less heating and power consumption in circuit. Controlled Transient Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are very sensitive to overvoltages. Littelfuse high-speed fuse designs keep transient overvoltages to low levels and help reduce semiconductor failure.

Littelfuse L50S Series High-Speed Fuses are designed to protect today’s equipment and systems, and are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable performance.Littelfuse engineers have redefined High-Speed Fuse Technology by using advanced metallurgical, polymer, and materials research, mathematical modeling, and computerized statistical analysis.Safety AC: 200 kAICDC: 20 kAIC — Reliable interruption of all overcurrents meets present and future system requirements. Extremely Current Limiting — Low I2t and peak let-through currents meet most semiconductor requirements. UL Recognized — High-speed fuses may be used to provide supplementary protection in UL listed equipment. Safety Low Watt Losses — Means less heating and power consumption in circuit. Controlled Transient Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are very sensitive to overvoltages. Littelfuse high-speed fuse designs keep transient overvoltages to low levels and help reduce semiconductor failure.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number L50S800
Product Name L50S Series – High-Speed Semiconductor Fuse
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313620 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 2 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers