150A 500V AC 500V DC Fuse Cartridge Bolt Mount
SEMICONDUCTOR FUSE, VERY FAST ACT, 150A ROHS COMPLIANT: YES
FUSE CRTRDGE 150A 500VAC/VDC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 5666-L50QS150.V-ND | 81AH9063 | L50QS150.V |
| Product Name | Electrical, Specialty Fuses | Semiconductor Fuse, Very Fast Act, 150A Rohs Compliant Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Bolt Mount | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Current | 150 amps | 150 amps |