Hamamatsu Photonics Europe Datasheets for Photomultiplier Tubes
Photomultiplier tubes are good for applications where rapid detection of light or low light detection is necessary.
Photomultiplier Tubes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| ・High quantum efficiency: GaAsP photocathode ・Compact size ・Gate function | |
| 10 mm x 10 mm Rectangular, Head-on type, Bialkali photocathode, Spectral response : 300 nm to 650 nm) | |
| 10.5mm diameter PMT assembly, Built-in PMT:R1635 | |
| 10mm dia., Head-on type, Bialkali photocathode (Effective area : 8 mm dia./Spectral response : 185 nm to 650 nm) | |
| 10mm dia., Head-on type, Bialkali photocathode (Effective area : 8 mm dia./Spectral response : 300 nm to 650 nm) | |
| 127mm dia., Head-on type, Bialkali photocathode (Effective area : 111 mm dia./Spectral response : 300 nm to 650 nm), For radiation measurement | |
| 127mm dia., Head-on type, Super bialkali photocathode (Effective area : 111 mm dia./Spectral response : 300 nm to 650 nm), For radiation measurement | |
| 133mm dia., Head-on type, Bialkali photocathode (Effective area : 120 mm dia./Spectral response : 300 nm to 650 nm) | |
| 133mm dia., Head-on type, Mutialkali photocathode (Effective area : 111 mm dia./Spectral response : 300 nm to 850 nm) | |
| 13mm dia., Head-on type, Bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 650 nm) For high temperature operation | |
| 13mm dia., Head-on type, Bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 650 nm) | |
| 13mm dia., Head-on type, Cs-I photocathode (Effective area : 6 mm dia./Spectral response : 115 nm to 200 nm) | |
| 13mm dia., Head-on type, Cs-Te photocathode (Effective area : 6 mm dia./Spectral response : 115 nm to 320 nm) | |
| 13mm dia., Head-on type, Extended green bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 700 nm) High sensitivity type in 500 nm to 700 nm... | |
| 13mm dia., Head-on type, Low noise bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 650 nm) Photon counting type of R2557 | |
| 13mm dia., Head-on type, Low noise bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 650 nm) | |
| 13mm dia., Head-on type, Multialkali photocathode (Effective area : 10 mm dia./Spectral response : 185 nm to 850 nm) | |
| 13mm dia., Side-on type, High Q.E. Multialkali photocathode (Effective area : 4 mm x 13 mm /Spectral response : 185 nm to 900 nm) | |
| 14.3mm diameter PMT assembly, Built-in PMT:R647-01 | |
| 14.3mm diameter PMT assembly R12421 series with voltage divider circuit, HA treatment and magnetic shield | |
| 14.3mm diameter PMT assembly R12421 series with voltage divider circuit, HA treatment and magnetic shield High sensitivity type in 500 nm to 700 nm | |
| 142.0mm diameter PMT assembly, Built-in PMT:R1250, For high energy physics experiments | |
| 16mm dia., TO-8 metal package type, super bialkali photocathode (Effective area : 8.0 mm dia./Spectral response : 300 nm to 650 nm) | |
| 19mm dia., Head-on type, Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 160 nm to 650 nm) Silica glass window type of R3478 | |
| 19mm dia., Head-on type, Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 185 nm to 650 nm) UV glass window type of R3478 | |
| 19mm dia., Head-on type, Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) Buttom stem type of R5611A-01 | |
| 19mm dia., Head-on type, Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) Photon counting type of R1166 | |
| 19mm dia., Head-on type, Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) | |
| 19mm dia., Head-on type, Bialkali photocathode (Effective area : 4 mm dia./Spectral response : 300 nm to 650 nm) | |
| 19mm dia., Head-on type, High temperature bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) | |
| 19mm dia., Head-on type, Low-noise Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) photon counting type of R5610A | |
| 19mm dia., Head-on type, Low-noise Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) | |
| 19mm dia., Head-on type, Multialkali photocathode (Effective area : 15 mm dia./Spectral response : 160 nm to 850 nm) Silica glass window type of R1617 | |
| 19mm dia., Head-on type, Multialkali photocathode (Effective area : 15 mm dia./Spectral response : 185 nm to 850 nm) UV glass window type of R1617 | |
| 19mm dia., Head-on type, Multialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 850 nm) | |
| 19mm dia., Head-on type, Multialkali photocathode (Effective area : 4 mm dia./Spectral response : 300 nm to 850 nm) | |
| 2 times wider sensitive area while maintaining equivalent QE (and gain) at conventional PMTs. 28mm dia., Side-on type, Multialkali photocathode (Effective area : 10 mm x 24 mm /Spectral response... | |
| 202mm dia., Head-on type, Bialkali photocathode (Effective area : 190 mm dia./Spectral response : 300 nm to 650 nm) | |
| 202mm dia., Head-on type, Super bialkali photocathode (Effective area : 190 mm dia./Spectral response : 300 nm to 650 nm) | |
| 23.5mm diameter PMT assembly, Built-in PMT:R1166 | |
| 23.5mm diameter PMT assembly, Built-in PMT:R1450 | |
| 23.5mm diameter PMT assembly, Built-in PMT:R3478 | |
| 25mm dia., Head-on type, Bialkali photocathode (Effective area : 20 mm dia./Spectral response : 300 nm to 650 nm) Silica glass window type of R7899 | |
| 25mm dia., Head-on type, Bialkali photocathode (Effective area : 20 mm dia./Spectral response : 300 nm to 650 nm) | |
| 25mm dia., Head-on type, Bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) Photon counting type of R1924A | |
| 25mm dia., Head-on type, Bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) | |
| 25mm dia., Head-on type, Blue super bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) , Low noise, High sensitivity in 300 nm to... | |
| 25mm dia., Head-on type, Blue super bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm), Low noise, High sensitivity in 300 nm to 500... | |
| 25mm dia., Head-on type, Cs-Te photocathode (Effective area : 21 mm dia./Spectral response : 160 nm to 320 nm) | |
| 25mm dia., Head-on type, Fast time response, Super-bialkali photocathode (Effective area : 12 mm dia./Spectral response : 160 nm to 650 nm) , For evaluation of fast scintillator, radiation measurement... | |
| 25mm dia., Head-on type, High temperature bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) Buttom stem type of R1288A | |
| 25mm dia., Head-on type, High temperature bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) | |
| 25mm dia., Head-on type, Low noise bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) Photon counting type of R3550A | |
| 25mm dia., Head-on type, Low noise bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) | |
| 25mm dia., Head-on type, Low noise super bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm), Photon counting type of R3550A-600 | |
| 25mm dia., Head-on type, Low noise super bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) | |
| 25mm dia., Head-on type, Multialkali photocathode (Effective area : 21 mm dia./Spectral response : 300 nm to 900 nm) Silica window type of R1925A | |
| 25mm dia., Head-on type, Multialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 850 nm) Silica window type of R1925A | |
| 25mm dia., Head-on type, Multialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 850 nm) | |
| 27.6 mm square shape, 16 matrix multianode, MCP-PMT, Small dead space, Fast time response, For high magnetic field, Multialkali photocathode (Effective area :23 mm x 23 mm dia. / Spectral... | |
| 28.7mm diameter PMT assembly, Built-in PMT:R1924A, For scintillation counting | |
| 28mm dia., Head-on type, Multialkali photocathode (Effective area : 25 mm dia./Spectral response : 185 nm to 850 nm) High gain type of R374 | |
| 28mm dia., Head-on type, Multialkali photocathode (Effective area : 25 mm dia./Spectral response : 185 nm to 850 nm) | |
| 28mm dia., Head-on type, Multialkali photocathode (Effective area : 25 mm dia./Spectral response : 300 nm to 900 nm)+ | |
| 28mm dia., Head-on type,Bialkali photocathode (Effective area : 25 mm dia./Spectral response : 300 nm to 650 nm) | |
| 28mm dia., Side-on type, Ag-O-Cs photocathode (Effective area : 18 mm x 16 mm /Spectral response : 400 nm to 1200 nm) | |
| 28mm dia., Side-on type, Bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 160 nm to 750 nm) Silica glass window type of R3788 | |
| 28mm dia., Side-on type, Bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 650 nm) | |
| 28mm dia., Side-on type, Bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 750 nm) | |
| 28mm dia., Side-on type, Bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 760 nm) | |
| 28mm dia., Side-on type, Bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 300 nm to 650 nm) | |
| 28mm dia., Side-on type, Cs-I photocathode (Effective area : 8 mm x 12 mm /Spectral response : 115 nm to 195 nm) | |
| 28mm dia., Side-on type, InGaAs photocathode (Effective area : 3 mm x 12 mm /Spectral response : 185 nm to 1010 nm) Photon counting type of R2658 | |
| 28mm dia., Side-on type, InGaAs photocathode (Effective area : 3 mm x 12 mm /Spectral response : 185 nm to 1010 nm) | |
| 28mm dia., Side-on type, InGaAs photocathode (Effective area : 6 mm x 12 mm /Spectral response : 185 nm to 1010 nm), for spectroscopy | |
| 28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 10 mm x 24 mm /Spectral response : 300 nm to 730 nm) Silica glass window type of R5983... | |
| 28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 680 nm) Photon counting type of R1527 | |
| 28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 680 nm) | |
| 28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 710 nm) Photon counting type of R4220 | |
| 28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 710 nm) | |
| 28mm dia., Side-on type, Multialkali photocathode (Effective area : 6 mm x 8 mm /Spectral response : 185 nm to 900 nm) Photon counting type | |
| 28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 160 nm to 710 nm) Photon counting type | |
| 28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 160 nm to 900 nm) | |
| 28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 900 nm). High sensitivity type of R3896. | |
| 28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 900 nm) | |
| 28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 980 nm) R13456 has extended sensitivity in near infrared region... | |
| 30 mm x 30 mm metal package type, Extended green bialkali photocathode (Effective area : 23 mm x 23 mm dia. / Spectral response : 300 nm to 700 nm)... | |
| 30 mm x 30 mm metal package type, Multialkali photocathode (Effective area : 0.8mm x 16.0mm[16ch] / Spectral response : 185 nm to 880 nm), 16 linear multianode type, UV... | |
| 30 mm x 30 mm metal package type, Multialkali photocathode (Effective area : 0.8mm x 16.0mm[16ch] / Spectral response : 300 nm to 880 nm), 16 linear multianode type | |
| 30 mm x 30 mm metal package type, Multialkali photocathode (Effective area : 0.8mm x 16.0mm[16ch] / Spectral response : 300 nm to 920 nm), 16 linear multianode type | |
| 30 mm x 30 mm metal package type, Super bialkali photocathode (Effective area : 23 mm x 23 mm dia./Spectral response : 300 nm to 650 nm) | |
| 30 mm x 30 mm metal package type, Super bialkali photocathode (Effective area : 23 mm x 23 mm dia./Spectral response : 300 nm to 920 nm) | |
| 30 mm x 30 mm metal package type, ultra bialkali photocathode (Effective area : 23 nm x 23 mm dia. / Spectral response : 300 nm to 650 nm) | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R5900U-01-L16 | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R5900U-04-L16 | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R5900U-100-L16 | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R5900U-103-L16 | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R5900U-20-L16 | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R5900U-200-L16 | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R7600-00-M16, For high energy physics experiments | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R7600-00-M16, With tapered divider, For high energy physics experiments | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R7600-00-M64 H7546B series : Pin output type H7546A series : Cable output type | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R7600-100-M16 (Super bialkali photocathode), For high energy physics experiments | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R7600-100-M64 (Super bialkali photocathode) H7546B series : Pin output type H7546A series : Cable output type | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R7600-20-M16 | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R7600-20-M64 H7546B series : Pin output type H7546A series : Cable output type | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R7600-200-M16(Ultra bialkali photocathode), For high energy physics experiments | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R7600-200-M64 (Ultra bialkali photocathode) H7546B series : Pin output type H7546A series : Cable output type | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R7600-300-M16, For high energy physics experiments | |
| 30 mm x 30 mm PMT assembly, Built-in PMT : R7600-300-M64 H7546B series : Pin output type H7546A series : Cable output type | |
| 30 mm x 30 mm PMT assembly, Built-in PMT:R11265U-100 APPLICATIONS High energy physics Scintillation counting Portable radiation monitor with nuclear identification | |
| 30 mm x 30 mm PMT assembly, Built-in PMT:R11265U-20 APPLICATIONS High energy physics Scintillation counting Portable radiation monitor with nuclear identification | |
| 31.0mm diameter PMT assembly, Built-in PMT:R4998, For high energy physics experiments | |
| 32-channel linear anode PMT assembly H7260 with preamplifier and high voltage power supply. | |
| 33.0mm diameter PMT assembly, Built-in PMT:R6427 | |
| 38mm dia., Head-on type, Bilkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm) | |
| 38mm dia., Head-on type, Multialkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 900 nm) | |
| 45 mm dia. MCP-PMT, GaAsP photocathode (Effective Area: 10 mm dia., Spectral response: 280 nm to 720 nm) | |
| 45 mm dia., MCP-PMT, Bialkali photocathode (Effective area :11 mm dia./Spectral response : 160 nm to 650 nm) | |
| 45 mm dia., MCP-PMT, GaAs photocathode (Effective area :10 mm dia./Spectral response : 370 nm to 920 nm) | |
| 45 mm dia., MCP-PMT, Multialkali photocathode (Effective area :11 mm dia./Spectral response : 160 nm to 850 nm) | |
| 47.0mm diameter PMT assembly, Built-in PMT:R580 | |
| 47.0mm diameter PMT assembly, Built-in PMT:R9420 | |
| 508mm dia., Head-on type, Bialkali photocathode (Effective area : 460 mm dia./Spectral response : 300 nm to 650 nm), For high energy physics | |
| 51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 160 nm to 650 nm) Silica glass window type of R2083 | |
| 51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 160 nm to 650 nm) Silica glass window type of R329-02 | |
| 51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 160 nm to 650 nm) Silica window type of R1828-01 | |
| 51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 650 nm) | |
| 51mm dia., Head-on type, Bialkali photocathode (Effective area : 5 mm x 8 mm /Spectral response : 300 nm to 650 nm) | |
| 51mm dia., Head-on type, Extended red multialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 900 nm) | |
| 51mm dia., Head-on type, High temperature bialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 650 nm) | |
| 51mm dia., Head-on type, InP/InGaAs photocathode (Effective area : 3 mm x 8 mm /Spectral response : 300 nm to 1700 nm) | |
| 51mm dia., Head-on type, InP/InGaAsP photocathode (Effective area : 3 mm x 8 mm /Spectral response : 300 nm to 1400 nm) | |
| 51mm dia., Head-on type, Multialkali photocathode (Effective area : 46 mm dia./Spectral response : 160 nm to 850 nm) | |
| 51mm dia., Head-on type, Multialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 850 nm) Multialkali photocathode type of R2154-02 | |
| 51mm dia., Head-on type, Multialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 850 nm) | |
| 52 mm x 24 mm PMT assembly, Built-in PMT : R7259-200 | |
| 52 mm x 24 mm PMT assembly, Built-in PMT: R7259-01 | |
| 52 mm x 24 mm PMT assembly, Built-in PMT: R7259-100 | |
| 52 mm x 24 mm PMT assembly, Built-in PMT: R7259-103 | |
| 52 mm x 24 mm PMT assembly, Built-in PMT:R7259-04 | |
| 52 mm x 24 mm PMT assembly, Built-in PMT:R7259-20 | |
| 52 mm x 52 mm PMT assembly, Built-in PMT : R12699-00-M256 (Flat-panel type, 256 anodes, Bialkali photocathode, Borosilicate glass window) H13700 : 300 nm to 650 nm H13700-03 : 185... | |
| 52 mm x 52 mm PMT assembly, Built-in PMT : R12699-00-M64 H12700A series / H14220A : Cable input type H12700B series / H14220B : Connector input type H12700A / H12700A-10... | |
| 52 mm x 52 mm PMT assembly, Built-in PMT : R12699-00-M64 H12700A series / H14220A : Cable input type H12700B series / H14220B : Connector input type H12700B / H12700B-10... | |
| 52 mm x 52 mm PMT assembly, Built-in PMT : R12699-03-M256 (Flat-panel type, 256 anodes, Bialkali photocathode, UV glass window) H13700 : 300 nm to 650 nm H13700-03 : 185... | |
| 52 mm x 52 mm PMT assembly, Built-in PMT : R12699-03-M64 H12700A series / H14220A : Cable input type H12700B series / H14220B : Connector input type H12700A / H12700A-10... | |
| 52 mm x 52 mm PMT assembly, Built-in PMT : R12699-03-M64 H12700A series / H14220A : Cable input type H12700B series / H14220B : Connector input type H12700B / H12700B-10... | |
| 52 mm x 52 mm PMT assembly, Built-in PMT : R14219 H12700A series / H14220A : Cable input type H12700B series / H14220B : Connector input type H12700A / H12700A-10... | |
| 52 mm x 52 mm PMT assembly, Built-in PMT : R14219 H12700A series / H14220A : Cable input type H12700B series / H14220B : Connector input type H12700B / H12700B-10... | |
| 60.0 mm diameter PMT assembly, Built-in PMT:R1828-01, For high energy physics | |
| 60.0mm diameter PMT assembly, Built-in PMT:R2083, For high energy physics experiments, SHV connector | |
| 60.0mm diameter PMT assembly, Built-in PMT:R329-02, SHV connector | |
| 60.0mm diameter PMT assembly, Built-in PMT:R329-02 | |
| 76mm dia., Head-on type, Bialkali photocathode (Effective area : 64 mm dia./Spectral response : 160 nm to 650 nm), Operating ambient temperature: -30 °C to +50 °C, For high energy... | |
| 76mm dia., Head-on type, Bialkali photocathode (Effective area : 64 mm dia./Spectral response : 200 nm to 650 nm), Operating ambient temperature: -30 °C to +50 °C, For high energy... | |
| 76mm dia., Head-on type, Bialkali photocathode (Effective area : 70 mm dia./Spectral response : 300 nm to 650 nm) Semiflexible lead type of R1307 | |
| 76mm dia., Head-on type, Bialkali photocathode (Effective area : 70 mm dia./Spectral response : 300 nm to 650 nm), for Scintillation counting | |
| 76mm dia., Head-on type, Bialkali photocathode (Effective area : 70 mm dia./Spectral response : 300 nm to 650 nm) | |
| 80mm dia., Head-on type, Bialkali photocathode (Effective area : 72 mm dia./Spectral response : 300 nm to 650 nm), For high energy physics | |
| 83.0mm diameter PMT assembly, Built-in PMT:R6091 | |
| 90mm dia., Head-on type, Bialkali photocathode (Effective area : 81 mm dia./Spectral response : 300 nm to 650 nm), For high energy physics | |
| For scintillation counting and Gamma camera Short type, High sensitivity 38mm dia., Head-on type, Bilkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm) | |
| For scintillation counting and Gamma camera Short type, High sensitivity 38mm dia., Head-on type, Super-bilkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm) | |
| For scintillation counting, Fast Time Response, 25 mm dia., Head-on type, Bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) | |
| For Scintillation Counting, Fast Time Response, 38mm dia., Head-on type, Bilkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm) | |
| For scintillation counting, Fast Time Response, 52 mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 650 nm) | |
| For scintillation counting, Fast Time Response, 76 mm dia., Head-on type, Bialkali photocathode (Effective area : 65 mm dia./Spectral response : 300 nm to 650 nm) | |
| For Vacuum Ultraviolet Light Detection, Cs-I Photocathode, MgF₂ Window, 13mm (1/2 inch) Diameter, Side-on Type | |
| For Vacuum Ultraviolet Light Detection, Cs-Te Photocathode, MgF₂ Window, 13mm (1/2 inch) Diameter, Side-on Type | |
| H10330C series is an NIR-PMT unit using a compact NIR-PMT (near infrared photomultiplier tube) developed by our advanced photocathode technology. The NIR-PMT is contained in a thermally insulated sealed-off housing... | |
| H12397A-75 is an NIR-PMT unit using a compact NIR-PMT (near infrared photomultiplier tube) developed by our advanced photocathode technology. The NIR-PMT is contained in a thermally insulated sealed-off housing evacuated... | |
| H13229-01 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption... | |
| H13229-110 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption... | |
| H13229-20 is photosenser modules that comprise a metal package PMT and high voltage power supply circuit.These make stable operation possible under vacuum or decompression environment.These provide low power consumption and... | |
| H13229-210 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption... | |
| H14211-01 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption... | |
| H14211-04 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption... | |
| H14211-110 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption... | |
| H14211-113 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption... | |
| H14211-20 is photosenser modules that comprise a metal package PMT and high voltage power supply circuit.These make stable operation possible under vacuum or decompression environment.These provide low power consumption and... | |
| H14211-210 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption... | |
| H14870 is a photon counting head device consisting of a multianode PMT, along with a high-voltage power supply circuit, amplifier for each channel and discriminator. This module is able to... | |
| H15547-07 is a multi-alkali photocathode MCP-PMT assembly. The H15547-07 has an effective area of Φ11 mm and a spectral response range of 160 nm to 850 nm. | |
| H15547-40 is a GaAsP photocathode MCP-PMT assembly. The H15547-40 has an effective area of Φ10 mm and a spectral response range of 280 nm to 720 nm. | |
| H17001-01 is the multialkali photocathode photomultiplier tube assembly that incorporates a metal package PMT, divider circuit and amplifier. The H17001-01 has an effective area of Φ8 mm and a spectral... | |
| H17001-110 is the super bialkali photocathode photomultiplier tube assembly that incorporates a metal package PMT, divider circuit and amplifier. The H17001-110 has an effective area of Φ8 mm and a... | |
| H17001-20 is the extended red multialkali photocathode photomultiplier tube assembly that incorporates a metal package PMT, divider circuit and amplifier. The H17001-20 has an effective area of Φ8 mm and... | |
| Photomultiplier tube assembly integrating a R9880U series photomultiplier tube and a voltage divider circuit. Compared to the combination of the currently available R9880U series and E10679-51 (D-type socket assembly), the... | |
| PMT module containing a metal package photomultiplier tube, high-voltage power supply circuit, current-to-voltage conversion amplifier and analog-to-digital converter. Measurement by just connecting a USB connector. | |
| Power supply unit for driving photomultiplier tube modules. Both drive voltages and control voltages can be supplied from this one unit. C10709-C2: For Japan & U.S.A. (UL / PSE: AC... | |
| Power supply unit for driving photomultiplier tube modules. Both drive voltages and control voltages can be supplied from this one unit. C7169-C2: For Japan & U.S.A. (UL / PSE: AC... | |
| The C13953-01 is a photomultiplier module that consists of a 13 mm diameter head-on photomultiplier tube coupled to a plastic scintillator, a high voltage power supply circuit, and a photon... | |
| The C17056-01 is a photon detection unit designed to make measuring low-level light at photon counting levels smooth and easy. With this unit, photon counting measurements require no special setups... | |
| The H10425 series is a photomultiplier tube module containing a 25 mm (1") diameter head-on photomultiplier tube and a high-voltage power supply. It has a photosensitive area as large as... | |
| The H10426 series is a photomultiplier tube module containing a 28 mm (1-1/8") diameter head-on photomultiplier tube and a high-voltage power supply. It has a photosensitive area as large as... | |
| The H10492 series photomultiplier tube modules incorporate a 25 mm (1") diameter head-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Amplifiers are available with a... | |
| The H10493 series photomultiplier tube modules incorporate a 28 mm (1-1/8") diameter head-on photomultiplier tube, a high voltage power supply, and a low noise amplifier. Since it has a wide... | |
| The H10682 series is a photon counting head device consisting of a metal package photomultiplier tube, along with a high-speed photon counting circuit and a high-voltage power supply circuit. The... | |
| The H10682-110W is a photon counting head device consisting of a metal package photomultiplier tube, along with a high-speed photon counting circuit and a high-voltage power supply circuit. The high... | |
| The H10720 and H10721 series are photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. The built-in PMT uses a metal package with the same... | |
| The H10722 series is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current... | |
| The H10723 series is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current... | |
| The H10770A series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H10770A-40 (GaAsP photocathode) is high sensitivity photomultiplier... | |
| The H10770A series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H10770A-50 (GaAs photocathode) is high sensitivity photomultiplier... | |
| The H10770A series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H10770PA-40 (GaAsP photocathode) is photoncounting type photomultiplier... | |
| The H10770A series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H10770PA-50 (GaAs photocathode) is photoncounting type photomultiplier... | |
| The H11123 is a photon counting head device consisting of a 28 mm (1-1/8") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The... | |
| The H11411 is a photomultiplier module that integrates a 51-mm (2") diameter head-on photomultiplier tube with a high-voltage power supply circuit. The H11411 has a large effective photocathode area of... | |
| The H11432 series is a current-output type photomultiplier tube assembly that contains a 38 mm (1-1/2") diameter head-on PMT and a high voltage power supply. Incident light is efficiently collected... | |
| The H11459 series PMT modules incorporate a 16-channel linear multianode PMT, a high-voltage power supply circuit and a amplifier circuit. | |
| The H11461 series photomultiplier tube modules consist of a 28-mm (1-1/8") diameter side-on photomultiplier tube and a high-voltage power supply. These sideon photomultiplier tubes have long been used for spectroscopic... | |
| The H11462 series photomultiplier tube modules incorporate a 28-mm (1-1/8") diameter side-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are available... | |
| The H11526 series is a photomultiplier tube module that allows gate operation. The combination of built-in metal package PMT and gate circuit makes this module compact yet still provides excellent... | |
| The H11706-01 is an optical sensor module containing a metal package photomultiplier tube, a high-voltage power supply circuit, and a gate circuit. The gate circuit electrically protects the photomultiplier tube... | |
| The H11706-20 is an optical sensor module containing a metal package photomultiplier tube, a high-voltage power supply circuit, and a gate circuit. The gate circuit electrically protects the photomultiplier tube... | |
| The H11706-40 is an optical sensor module containing a metal package photomultiplier tube, a high-voltage power supply circuit, and a gate circuit. The gate circuit electrically protects the photomultiplier tube... | |
| The H11870 series is a wide sensitive area photon counting head device containing a 25 mm (1") diameter head-on photomultiplier tube, a high-voltage power supply circuit and a photon counting... | |
| The H11890 series is a compact photon counting head consisting of a metal package photomultiplier tube along with a high speed photon counting circuit and a high-voltage power supply unit. | |
| The H11900 and H11901 series are photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. The built-in PMT uses a metal package with the same... | |
| The H11902 series is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current... | |
| The H11903-01 is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output... | |
| The H11903-04 is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output... | |
| The H11903-110 is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output... | |
| The H11903-113 is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output... | |
| The H11903-20 is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output... | |
| The H11903-210 is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output... | |
| The H12056 series is a photomultiplier tube module containing a metal package PMT, shutter circuit and a high-voltage power supply circuit. This module has shutter function to avert the PMT... | |
| The H12310 series is a GaAsP photocathode 16-channel linear multianode PMT module. Its output can be adjusted by controlling the gain of each channel individually. | |
| The H12310 series is a GaAsP photocathode 16-channel linear multianode PMT module. Its output can be adjusted by controlling the gain of each channel individually.The H12311 series is a PMT... | |
| The H12386 series is a photon counting head device consisting of a metal package photomultiplier tube, along with a high-speed photon counting circuit and a high-voltage power supply circuit. The... | |
| The H12775 is a photon counting head device containing of a 10-mm (1/2") diameter head-on photomultiplier tube, along with a high-speed photon counting circuit and a high-voltage power supply circuit. | |
| The H13320 series photomultiplier tube modules contain a highvoltage power supply circuit and a 13-mm (1/2") diameter sideon photomultiplier tube in a compact aluminum housing. Its photocathode has a reflection... | |
| The H13320 series photomultiplier tube modules contain a highvoltage power supply circuit and a 13-mm (1/2") diameter sideon photomultiplier tube in a compact aluminum housing.These modules are suitable for integration... | |
| The H13467 series is a wide sensitive area photon counting head device containing a 25 mm (1") diameter head-on photomultiplier tube, a high-voltage power supply circuit and a photon counting... | |
| The H13543 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit. | |
| The H13543 series is a photosensor module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit. Eight types of photomultiplier tubes are available as... | |
| The H13543-01 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit. | |
| The H13543-03 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit. | |
| The H13543-04 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit. | |
| The H13543-100 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit. | |
| The H13543-20 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit. | |
| The H13543-200 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit. | |
| The H13543-300 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit. | |
| The H13661 is a photomultiplier tube module containing a high-speed response 28-mm diameter head-on photomultiplier tube, and a high-voltage power supply circuit. | |
| The H14119 series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H14119-40 (GaAsP photocathode) is high sensitivity photomultiplier... | |
| The H14119 series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H14119-50 (GaAs photocathode) is high sensitivity photomultiplier... | |
| The H14121 series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H14121-40 (GaAsP photocathode) is high sensitivity photomultiplier... | |
| The H14121 series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H14121-50 (GaAs photocathode) is high sensitivity photomultiplier... | |
| The H14447 is a photomultiplier tube module containing a high-speed response 28 mm diameter head-on photomultiplier tube and a high-voltage power supply circuit. Besides high-speed response, these modules feature high... | |
| The H14600-01 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide... | |
| The H14600-04 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide... | |
| The H14600-100 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide... | |
| The H14600-103 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide... | |
| The H14600-20 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide... | |
| The H14600-200 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide... | |
| The H14601-01 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide... | |
| The H14601-04 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide... | |
| The H14601-100 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide... | |
| The H14601-103 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide... | |
| The H14601-20 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide... | |
| The H14601-200 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide... | |
| The H14603 series is compact photomultiplier tube modules containing a metal package PMT, a high-voltage power supply circuit and a low-noise amplifier. Despite the size nearly equal to photodiodes, this... | |
| The H14768 is a photomultiplier tube module consisting of a newly developed high sensitivity side-on photomultiplier tube, a high-voltage power supply circuit and a thermoelectric cooler. Cooling is super-efficient in... | |
| The H14950 series are compact photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this module delivers high... | |
| The H14951 series are compact photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this module delivers high... | |
| The H14953 series is compact photomultiplier tube modules containing a metal package PMT, a high-voltage power supply circuit and a low-noise amplifier. Despite the size nearly equal to photodiodes, this... | |
| The H14990-100-02 is a photomultiplier tube module containing a high-speed response TO-8 type photomultiplier tube, and a high-voltage power supply circuit. Besides high-speed response, these modules feature high gain and... | |
| The H14990-103-02 is a photomultiplier tube module containing a high-speed response TO-8 type photomultiplier tube, and a high-voltage power supply circuit. Besides high-speed response, these modules feature high gain and... | |
| The H15460-40 photomultiplier tube module employs a GaAsP photocathode photomultiplier tube. The photosensitive area is 14 mm square making it ideal for multiphoton excitation microscopes. The H15460-40 also includes an... | |
| The H15460-40-01 is a photomultiplier tube module with BNC connector that employs a GaAsP photocathode photomultiplier tube. The photosensitive area is 14 mm square making it ideal for multiphoton excitation... | |
| The H15461-40 photomultiplier tube module employs a GaAsP photocathode photomultiplier tube. The photosensitive area is 14 mm square making it ideal for multiphoton excitation microscopes. | |
| The H15461-40-01 is a photomultiplier tube module with BNC connector that employs a GaAsP photocathode photomultiplier tube. The photosensitive area is 14 mm square making it ideal for multiphoton excitation... | |
| The H15620 series is NIR-PMT module using a compact NIR-PMT(near infrared photomultiplier tube) developed by our advanced photocathode technology. | |
| The H16721 series is a photon counting head device containing a metal package photomultiplier tube having a GaAsP/GaAs photocathode and a thermoelectric cooler. The thermoelectric cooler reduces thermal noise generated... | |
| The H16722 series are photomultiplier tube modules with an internal high-voltage power supply circuit and a cooler installed to the metal package photomultiplier tube having a GaAsP/GaAs photocathode. Efficient cooling... | |
| The H7826 series photomultiplier tube modules consist of a 19 mm (3/4") diameter head-on photomultiplier tube and a high-voltage power supply circuit. The length of the photomultiplier tube used here... | |
| The H7827 series photomultiplier tube modules incorporate a 19 mm (3/4") diameter head-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are... | |
| The H7828 series is a photon counting head device containing a 19 mm (3/4") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The... | |
| The H7844 is a photomultiplier tube module consisting of a newly developed high sensitivity side-on photomultiplier tube, a high-voltage power supply circuit and a thermoelectric cooler. Cooling is super-efficient in... | |
| The H8259 series is a photon counting head device containing a 28 mm (1-1/8") diameter side-on photomultiplier tube, high-speed photon counting circuit, and a high-voltage power supply circuit. The photomultiplier... | |
| The H9305 series photomultiplier tube modules contain a high-voltage power supply circuit and a 13 mm (1/2") diameter side-on photomultiplier tube in a compact aluminum housing. The 13-mm (1/2") side-on... | |
| The H9305 series photomultiplier tube modules contain a high-voltage power supply circuit and a 13-mm (1/2") diameter side-on photomultiplier tube in a compact aluminum housing. The 13-mm (1/2") side-on photomultiplier... | |
| The H9306/H9307 series photomultiplier tube modules incorporate a 13 mm (1/2") diameter side-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are... | |
| The H9319 series photon counting heads are designed to perform photon counting by just connecting to a PC. The H9319 series includes a 25 mm (1") diameter head-on photomultiplier tube,... | |
| The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The H13223-40 is GaAsP photocathode HPD with spectral response range from 300 nm to 740 nm. | |
| The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R10467U-06 is bialkali photocathode HPD with spectral response range from 220 nm to 650 nm. | |
| The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R10467U-07 is multialkali photocathode HPD with spectral response range from 220 nm to 870 nm. | |
| The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R10467U-40 is GaAsP photocathode HPD with spectral response range from 300 nm to 740 nm. | |
| The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R10467U-42 is extended red-GaAsP photocathode HPD with spectral response range from 300 nm to 840... | |
| The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R10467U-50 is GaAs photocathode HPD with spectral response range from 380 nm to 900 nm. | |
| The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R11322U-40 is GaAsP photocathode HPD with spectral response range from 300 nm to 740 nm. | |
| The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R14713U-07 is multialkali photocathode HPD with spectral response range from 220 nm to 870 nm. | |
| The photon detection unit C13796 is a single photon counting unit that is designed for counting low light emission without special set-up. All users need to prepare the sample and... | |
| These photomultiplier tube modules use a EX-Red GaAsP photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp... | |
| These photomultiplier tube modules use a GaAs photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp contrast... | |
| These photomultiplier tube modules use a GaAsP photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp contrast... |
| Next >> |