Hamamatsu Photonics Europe Datasheets for Microchannel Plates
Microchannel plates use separate channels to detect electrons, ions, or x-rays with spatial resolution. Each channel uses secondary emission to intensify detection signals.
Microchannel Plates: Learn more
| Product Name | Notes |
|---|---|
| MCP Effective area : 14.5 mm dia., Circular MCP, Demountable | |
| MCP Effective area : 14.5 mm dia., With vacuum flange of F4655-10, Fast time response | |
| MCP Effective area : 14.5 mm dia. | |
| MCP Effective area : 20 mm dia., Circular MCP, Demountable | |
| MCP Effective area : 27 mm dia., Circular MCP, Demountable | |
| MCP Effective area : 27 mm dia. | |
| MCP Effective area : 28 mm dia. | |
| MCP Effective area : 32 mm dia., Circular MCP, Demountable | |
| MCP Effective area : 42 mm dia., Circular MCP, Demountable | |
| MCP Effective area : 42 mm dia. | |
| MCP Effective area : 77 mm dia., Circular MCP, Demountable | |
| MCP-Assembly with high time resolution for TOF-MS detector. * Anode ground type for MALDI TOF-MS * Large effective area of 27 mm * negligible ringing | |
| MCP-Assembly with high time resolution for TOF-MS detector. * Anode ground type for MALDI TOF-MS * Large effective area of 42 mm * negligible ringing | |
| MCP-Assembly with high time resolution for TOF-MS detector. * High voltage floating operation (+/-10kV at MCP-IN voltage) * Fast time response : 450 ps Typ. (FWHM) * Large effective area... | |
| MCP-Assembly with high time resolution for TOF-MS detector. * High voltage floating operation (+/-10kV at MCP-IN voltage) * Fast time response : 700 ps Typ. (FWHM) * Large effective area... | |
| Next-generation ion detector ideal for miniature portable mass spectrometers operating at high pressure (1 Pa). The F14844 is an MCP assembly with a unique triode structure*1 designed to vary... | |
| The F14845-11, named MIGHTION, is an ion detector using a combination of an MCP (microchannel plate) and AD (avalanche diode). It features fast time response, long service life, and other... | |
| This assembly has enough time response characteristic for TOF (Time Of Flight) measurement and is useful for ion, X-ray or VUV-light detections. Thin and flat shape makes it possible to... | |
| This MCP assembly has enough time response characteristic for TOF (Time of Flight) measurement. In addition, HV electrode is able to set the potential from -5 kV to +5 kV. |