The H9306-01 is a voltage output photomultiplier tube module containing a 13-mm diameter side-on photomultiplier tube, a high-voltage power supply, and a low-noise amplifier with a current-to-voltage conversion factor of 1 V/μA and a frequency bandwidth of DC to 20 kHz. It features a bialkali photocathode with spectral response from 185 nm to 750 nm and a UV glass window. The module operates from ±11.5 to ±15.5 V input, has a maximum output signal voltage of ±10 V into a 10 kΩ load, and an offset voltage of ±3 mV typ. Dimensions are 50.8 mm × 19.0 mm × 11.7 mm with mounting holes for four M2 screws. Weight is 110 g. Operating temperature ranges from +5 °C to +50 °C.
The H9306/H9307 series photomultiplier tube modules incorporate a 13 mm (1/2") diameter side-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are available with a current-tovoltage conversion factor of 1 V/μA or 0.1 V/μA and a frequency bandwidth of 20 kHz or 200 kHz. The H9306/H9307 series uses a Cockcroft-Walton circuit with low power consumption.Flexible
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | H9306-01 |
| Product Name | Voltage output PMT modules |
| Photomultiplier Type | Side-on |