Hamamatsu Photonics Europe Datasheets for Sensor Chips

Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more

Product Name Notes
Analog output photo IC for optical switch The S11049-202SB photo IC is designed for optical switches and provides an analog waveform output proportional to the intensity of incident pulsed light.
Analog output photo IC for optical switch The S11049-203DT photo IC is designed for optical switches and provides an analog waveform output proportional to the intensity of incident pulsed light.
Back-thinned CCD image sensors with electronic shutter function The S11155-2048-02 is back-thinned CCD linear image sensors with an internal electronic shutter for spectrometers. This image sensor uses a resistive gate...
Back-thinned CCD image sensors with electronic shutter function The S11156-2048-02 is back-thinned CCD linear image sensors with an internal electronic shutter for spectrometers. This image sensor uses a resistive gate...
Back-thinned CCD image sensors with electronic shutter function The S13255-2048-02 is a back-thinned CCD linear image sensor with an internal electronic shutter for spectrometers. The image sensor uses a resistive...
Back-thinned CCD image sensors with electronic shutter function The S13256-2048-02 is a back-thinned CCD linear image sensor with an internal electronic shutter for spectrometers. The image sensor uses a resistive...
Built-in high-speed InGaAs linear image sensor, USB 3.1 Gen1 interface This image sensor module is equipped with an InGaAs linear image sensor (G14714-1024DG). This product has sensitivity in the near...
Built-in high-speed InGaAs linear image sensor, USB 3.1 Gen1 interface This image sensor module is equipped with an InGaAs linear image sensor (G14714-1024DK). This product has sensitivity in the near...
Built-in high-speed InGaAs linear image sensor, USB 3.1 Gen1 interface This image sensor module is equipped with an InGaAs linear image sensor (G14714-512DE). This product has sensitivity in the near...
Built-in InGaAs area image sensor, USB 3.1 Gen 1 interface The C16090 series is an image sensor module with an InGaAs area image sensor. This product consist of a driver...
Built-in InGaAs linear image sensor, USB 3.1 Gen 1 interface The C16091 series is an image sensor module with an InGaAs linear image sensor. This product consist of a driver...
Built-in thermoelectric cooler ensures long exposure time and stable operation. The NMOS linear image sensor is a self-scanning photodiode array designed specifically as a detector for multichannel spectroscopy. The scanning...
Current output, high UV sensitivity, excellent linearity, low power consumption NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made...
Fast decay phosphor with high-speed response and long life. It can be applied to electron beam detection. J12782-09D has a decay time of 12 ns, which is relatively long in...
Fast decay phosphor with high-speed response and long life. It can be applied to electron beam detection. J13550-09D is a phosphor that features a fast decay time of 3.5 ns.
Fast decay phosphor with high-speed response and long life. It can be applied to electron beam detection. J16843-09D has a fast decay time of 2.8 ns and relatively high light...
High dynamic range module including a built-in InGaAs area image sensor and capable of operating at a high frame rate C16795 series is a sensor module equipped with a high-speed...
High-speed line rate near infrared sensor (0.9 μm to 1.7 μm) The G17225-1024DG is an InGaAs linear image sensor designed for foreign object detection. The CMOS chip consists of charge...
High-speed line rate near infrared sensor (0.9 μm to 1.7 μm) The G17225-1024DK is an InGaAs linear image sensor designed for foreign object detection. The CMOS chip consists of charge...
High-speed line rate near infrared sensor (0.9 μm to 1.7 μm) The G17225-512DE is an InGaAs linear image sensor designed for foreign object detection. The CMOS chip consists of charge...
Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10121-128Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates...
Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10121-256Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates...
Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10121-512Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates...
Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10122-128Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates...
Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10122-256Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates...
Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10122-512Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates...
Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10123-1024Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates...
Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10123-256Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates...
Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10123-512Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates...
Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10124-1024Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates...
Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10124-256Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates...
Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10124-512Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates...
Large active area type with 51.2 mm detection length NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up...
Near infrared image sensor (0.9 to 1.7 μm) with 1024 pixels and high-speed line rate The G10768-1024D is a 1024-channel, high-speed infrared image sensor designed for applications such as foreign...
Near infrared image sensor (0.9 to 1.7 μm) with 1024 pixels and high-speed line rate The G10768-1024DB is a 1024-channel, high-speed infrared image sensor designed for applications such as foreign...
Near infrared image sensor (0.9 to 1.7 μm) with high-speed data rate HAMAMATSU provides high-speed, near infrared image sensors designed for detectors used in on-line foreign object inspection equipment. This...
Near infrared image sensors for portable analytical instruments The compact low-cost near infrared linear image sensors are designed for portable analytical instruments. They consume less current than the previous product...
Near infrared image sensors for portable analyticalinstrument s The compact low-cost near infrared linear image sensors are designed for portable analytical instruments. They consume less current than the previous product...
NMOS linear image sensors with fiber optic windows NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of...
NMOS linear image sensors with high IR sensitivity The S8380-128Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image...
NMOS linear image sensors with high IR sensitivity The S8380-256Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image...
NMOS linear image sensors with high IR sensitivity The S8380-512Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image...
NMOS linear image sensors with high IR sensitivity The S8381-1024Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image...
NMOS linear image sensors with high IR sensitivity The S8381-256Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image...
NMOS linear image sensors with high IR sensitivity The S8381-512Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image...
Non-cooled type, single video line (128 pixels) Near infrared image sensor (0.9 to 1.7 µm) The G16823-128DB is a compact InGaAs linear image sensor designed for near infrared multichannel spectrophotometry.
Non-cooled type, single video line (256 pixels) Near infrared image sensor (0.9 to 1.7 µm) The G16823-256DG is a compact InGaAs linear image sensor designed for near infrared multichannel spectrophotometry.
Non-cooled type, single video line (256 pixels) Near infrared image sensor (0.9 to 1.9 µm) The G16824-256DG is a compact InGaAs linear image sensor designed for near infrared multichannel spectrophotometry.
Non-cooled type, single video line (256 pixels) Near infrared image sensor (0.9 to 2.1 µm) The G16825-256DG is a compact InGaAs linear image sensor designed for near infrared multichannel spectrophotometry.
Photo IC with optical switch functions The S6841 is specifically designed for a optical switch. A transmission mode or reflection mode optical switch can be easily configured when used in...
Photo IC with optical switch functions The S8119 is specifically designed for a optical switch. A transmission mode or reflection mode optical switch can be easily configured when used in...
Pixel size: 5.25 × 63.5 μm, 2496 pixels, compact, thin package The S13434-2496 is a linear image sensor developed for barcode readers, encoders, and other various types of scanning applications.
Pixel size: 5.5 × 63.5 μm, 1536 pixels, compact, thin package The S13131-1536 is a linear image sensor developed for barcode readers, encoders, and other various types of scanning ap-plications.
Pixel size: 5.5 × 63.5 μm, 512 pixels, compact, thin package The S13131-512 is a linear image sensor developed for barcode readers, encoders, and other various types of scanning ap-plications.
Pixel size: 5.5 × 63.5 μm, 736 pixels, compact, thin package The S13131-736 is a linear image sensor developed for barcode readers, encoders, and other various types of scanning ap-plications.
Smooth spectral sensitivity in UV to NIR regions, With variable integration time function for each pixel The S15908-512Q is a self-scanning photodiode array designed specifically as a detector for spectroscopy.
Smooth spectral sensitivity in UV to NIR regions, With variable integration time function for each pixel The S15909-1024Q is a self-scanning photodiode array designed specifically as a detector for spectroscopy.
Video data rate: 5 MHz max, simultaneous charge integration The S9227-03 is a small linear image sensor designed for image input applications. Signal charge is integrated on all pixels simultaneously...
Video data rate: 5 MHz max, simultaneous charge integration The S9227-04 is a small linear image sensor designed for image input applications. Signal charge is integrated on all pixels simultaneously...
Voltage output type with current-integration readout circuit and impedance conversion circuit NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is...