10mm dia., Head-on type, Bialkali photocathode (Effective area : 8 mm dia./Spectral response : 185 nm to 650 nm)
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R2496 |
| Product Name | Photomultiplier tube (Tube alone), Head-on type |
| Photomultiplier Type | End-on |
| Active Area Diameter or Length | 8 mm (0.3150 inch) |
| Active Area Height | 8 mm (0.3150 inch) |
| Number of Dynodes | 8 |