Hamamatsu Photonics Europe Current output PMT modules H14768

Description
The H14768 is a photomultiplier tube module consisting of a newly developed high sensitivity side-on photomultiplier tube, a high-voltage power supply circuit and a thermoelectric cooler. Cooling is super-efficient in the H14768 because the thermoelectric cooler is directly coupled to the photocathode of the photomultiplier tube. This also drastically reduces thermal noise (thermal electrons) emitted from the photocathode to allow making accurate measurements with a high signal to noise ratio even at very low light evels.
Request a Quote Datasheet
Description
The H14768 is a photomultiplier tube module consisting of a newly developed high sensitivity side-on photomultiplier tube, a high-voltage power supply circuit and a thermoelectric cooler. Cooling is super-efficient in the H14768 because the thermoelectric cooler is directly coupled to the photocathode of the photomultiplier tube. This also drastically reduces thermal noise (thermal electrons) emitted from the photocathode to allow making accurate measurements with a high signal to noise ratio even at very low light evels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current output PMT modules - H14768 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Current output PMT modules
H14768
Current output PMT modules H14768
The H14768 is a photomultiplier tube module consisting of a newly developed high sensitivity side-on photomultiplier tube, a high-voltage power supply circuit and a thermoelectric cooler. Cooling is super-efficient in the H14768 because the thermoelectric cooler is directly coupled to the photocathode of the photomultiplier tube. This also drastically reduces thermal noise (thermal electrons) emitted from the photocathode to allow making accurate measurements with a high signal to noise ratio even at very low light evels.

The H14768 is a photomultiplier tube module consisting of a newly developed high sensitivity side-on photomultiplier tube, a high-voltage power supply circuit and a thermoelectric cooler. Cooling is super-efficient in the H14768 because the thermoelectric cooler is directly coupled to the photocathode of the photomultiplier tube. This also drastically reduces thermal noise (thermal electrons) emitted from the photocathode to allow making accurate measurements with a high signal to noise ratio even at very low light evels.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H14768
Product Name Current output PMT modules
Photomultiplier Type Side-on
Active Area Diameter or Length 10 mm (0.3937 inch)
Active Area Height 14 mm (0.5512 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier tube (Tube alone), Head-on type - R1288A - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 22 mm (0.8661 inch)
Active Area Height 22 mm (0.8661 inch)
View Details
Voltage output PMT modules - H11459-100 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 0.8000 mm (0.0315 inch)
Active Area Height 16 mm (0.6299 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Photomultiplier tube (Tube alone), Head-on type - R3998-02 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 25 mm (0.9843 inch)
Active Area Height 25 mm (0.9843 inch)
View Details
Photomultiplier tube (Tube alone), Head-on type - R2257 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 46 mm (1.81 inch)
Active Area Height 46 mm (1.81 inch)
View Details