H14211-110 is a photomultiplier tube module with a metal package and integrated high voltage power supply, designed for stable operation under vacuum or decompression. It features an 8 mm effective area, super bialkali photocathode, and borosilicate glass window with peak sensitivity at 400 nm. Operating voltage ranges from +2.8 to +5.0 V, with a maximum input current of 3.5 mA at +5 V and +1.0 V control voltage. Maximum output signal current is 100 µA. Dark current is 1 nA typical, rising to 10 nA maximum; P-type variant offers 50 s⁻¹ typical dark count. Rise time is 0.57 ns, ripple noise 1 mV peak-to-peak, and settling time 10 s. Operating temperature is +5 to +50 °C, storage temperature -20 to +50 °C, and working pressure from atmospheric to 0.001 Pa. Weight is 74 g.
H14211-110 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption and low gas release by our manufacturing method and construction.H14211-
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | H14211-110 |
| Product Name | Current output PMT modules |
| Active Area Diameter or Length | 8 mm (0.3150 inch) |
| Active Area Height | 8 mm (0.3150 inch) |
| Peak Sensitivity Wavelength | 400 nm (4000 Å) |