Hamamatsu Photonics Europe Datasheets for Color Sensors

Color sensors register items by contrast, true color, or translucent index. True color sensors are based on one of the color models, most commonly the RGB model (red, green, blue).
Color Sensors: Learn more

Product Name Notes
12-bit digital output, COB type The S11012-01CR is a digital color sensor sensitive to red (λ=615 nm), green (λ=540 nm)、blue(λ=465 nm) regions of the spectrum. Detected signals are serially output...
12-bit digital output The S9706 is a digital color sensor sensitive to red (λ=615 nm), green (λ=540 nm)、blue(λ=465 nm) regions of the spectrum. Detected signals are serially output as 12-bit...
Capable of detecting from UV to IR The K1713-003 has a two-level structure in which an infrared transmitting Si photodiode is mounted over an infrared detector element. This structure allows...
Color sensor evaluation circuit board C9331 is an evaluation circuit board specifically designed for Hamamatsu color sensors. A 3-channel current-to-voltage conversion amplifier is mounted that converts each of RGB photocurrent...
I2C interface-compatible color sensor (Reel packing) The S13683-03DT is a digital color sensor that supports the I2C (inter-integrated circuit) interface. It is sensitive to red (λ=615...
I2C interface-compatible color sensor (Stick packing) The S13683-04DS is a digital color sensor that supports the I2C (inter-integrated circuit) interface. It is sensitive to red (λ=615...
I2C-compatible color sensor The S13683-02WT is a color sensor that supports the inter-integrated circuit (I2C) interface. It is sensitive to red (λp=615 nm), green (λp=530 nm),...
RGB color sensor integrated in small and thin package The S10917-35GT is a compact color sensor with a 3-channel photodiode mounted in one package, and sensitive to red (λ=590 to...
RGB color sensor integrated in small and thin package The S10942-01CT is a color sensor molded into a plastic package having a 3-channel (RGB) photodiode sensitive to the Red (λ=590...
RGB color sensor The S6428-01 is a color sensor designed to respectively detect monochromatic colors of blue (λp=460 nm).
RGB color sensor The S6429-01 is a color sensor designed to respectively detect monochromatic colors of green (λp=540 nm).
RGB color sensor The S6430-01 is a color sensor designed to respectively detect monochromatic colors of red (λp=660 nm).
RGB color sensor The S7505-01 uses a 3-channel (RGB) photodiode having blue, green and red sensitivities, and is molded into a surface mount type package.
RGB color sensor The S9032-02 is a color sensor molded into a plastic package having a 3-channel (RGB) photodiode sensitive to the blue (λp=460 nm), green (λp=540 nm) and red...
RGB color sensor The S9702 is a color sensor molded into a plastic package having a 3-channel (RGB) photodiode sensitive to the blue (λp=460 nm), green (λp=540 nm) and red...
Sensors with a wide spectral response range from UV to IR The K3413-05 is a hybrid detector containing an infrared-transmittin g Si photodiode mounted over an InGaAs PIN photodiode, along...
Sensors with a wide spectral response range from UV to IR The K3413-08 is a hybrid detector containing an infrared-transmittin g Si photodiode mounted over an InGaAs PIN photodiode, along...
Sensors with a wide spectral response range from UV to IR The K3413-09 is a hybrid detector containing an infrared-transmittin g Si photodiode mounted over an InGaAs PIN photodiode, along...
Two InGaAs PIN PD with different spectral response are arranged one above the other to cover a broad wavelength range The K11908-010K incorporates an InGaAs PIN photodiode (cutoff wavelength: λc=1.7...
Two InGaAs PIN photodiodes with different wavelength regions have been installed above and below to provide a wide spectral response range The K13085-010K is a two-color detector with two InGaAs...
Wide spectral response range from UV to IR K1713-05 incorporates an infrared-transmittin g Si photodiode mounted over an InGaAs PIN photodiode, along the same optical axis. Features - Wide spectral...
Wide spectral response range from UV to IR K1713-08 incorporates an infrared-transmittin g Si photodiode mounted over an InGaAs PIN photodiode, along the same optical axis. Features - Wide spectral...
Wide spectral response range from UV to IR K1713-09 incorporates an infrared-transmittin g Si photodiode mounted over an InGaAs PIN photodiode, along the same optical axis. Features - Wide spectral...
Wide spectral response range: 0.32 to 1.65 μm, Compact ceramic package The K12728-010K is a two-color detector in a compact ceramic package, covering a wide spectral response range. Like the...
Wide spectral response range: 0.9 to 2.55 μm, Compact ceramic package The K12729-010K is a two-color detector in a compact ceramic package, covering a wide spectral response range. Like the...