13mm dia., Head-on type, Low noise bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 650 nm)
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R2557 |
| Product Name | Photomultiplier tube (Tube alone), Head-on type |
| Photomultiplier Type | End-on |
| Active Area Diameter or Length | 10 mm (0.3937 inch) |
| Active Area Height | 10 mm (0.3937 inch) |
| Number of Dynodes | 10 |